Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
DIODE ARR SCHOTT 100V 8A TO220-3
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers 16 Amps 100V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | DSSK16-01A-ND | DSSK16-01A | DSSK16-01A | DSSK16-01A |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 | TO-220-3 |
| Life Cycle Stage | Active |