Diode Array 2 Independent Schottky 45V 120A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 917687-DSS2X121-0045
Features: Diode Array 2 Independent Schottky 45 V 120A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: DSS2
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSS2X121-0045B-NDR, DSS2X1210045B
DIODE MODULE 45V 120A SOT227B
Schottky Diodes & Rectifiers 45V 2X120A
DIODE MOD SCHOT 45V 120A SOT227B
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Schottky Diodes | Rectifiers |
| Product Number | DSS2X121-0045B-ND | 917687-DSS2X121-0045B | DSS2X121-0045B | DSS2X121-0045B | DSS2X121-0045B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSS2X121-0045B | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227B | SOT-227B | ||
| Diode Type | Schottky; Diode Array 2 Independent Schottky 45 V 120A Chassis Mount SOT-227-4, miniBLOC | ||||
| VF | 0.6200 volts |