Infineon Technologies AG Diode Arrays DD380N16KHPSA1

Description
Rectifier Diode, 1 Phase, 2 Element, 380A, 1600V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 380A, 1600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DD380N16KHPSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 380A, 1600V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 380A, 1600V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - DD380N16KHPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DD380N16KHPSA1-ND
Diode Arrays DD380N16KHPSA1-ND
Diode Array 1 Pair Series Connection Standard 1600V 380A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1600V 380A Chassis Mount Module

Buy Now Datasheet
Diode Module, 1.6Kv, 380A; Repetitive Reverse Voltage Vrrm Max Infineon - 34AC1445 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.6Kv, 380A; Repetitive Reverse Voltage Vrrm Max Infineon
34AC1445
Diode Module, 1.6Kv, 380A; Repetitive Reverse Voltage Vrrm Max Infineon 34AC1445
DIODE MODULE, 1.6KV, 380A; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):380A; Forward Voltage VF Max:1.4V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

DIODE MODULE, 1.6KV, 380A; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):380A; Forward Voltage VF Max:1.4V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD380N16KHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD380N16KHPSA1
Discrete Semiconductor Products - Diodes - Rectifiers DD380N16KHPSA1
DIODE MODULE GP 1.6KV 380A

DIODE MODULE GP 1.6KV 380A

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diodes Rectifiers
Product Number DD380N16KHPSA1 DD380N16KHPSA1-ND 34AC1445 DD380N16KHPSA1
Product Name Diode Arrays Diode Module, 1.6Kv, 380A; Repetitive Reverse Voltage Vrrm Max Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Package BG-PB50AT-1 Module
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data