Manufacturer: ON Semiconductor
Win Source Part Number: 737855-DAN222M3T5G
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-723
Manufacturer Package: SOT-723
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 70V
Switching Diode, Dual, Common Cathode, SOT-723 3 LEAD, 8000-REEL Product overview: DAN222M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222M3T5G can be used for catalog matching and distributor lookup.
Switching Diode, Dual, Common Cathode
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-723
DIODE ARRAY GP 80V 100MA SOT723
SOT-723-3 Diodes - General Purpose ROHS
DIODE ARRAY GP 80V 100MA SOT723
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | 737855-DAN222M3T5G | 286-DAN222M3T5G | DAN222M3T5G | DAN222M3T5GOSDKR-ND | DAN222M3T5G | DAN222M3T5G | DAN222M3T5G |
| Product Name | Diodes, Rectifiers - Arrays - DAN222M3T5G | Dual Diode and Rectifier | Diode Arrays | Diode Arrays | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 80 volts | 80 volts | |||||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) |