Littelfuse, Inc. Diodes, Rectifiers - Arrays - DPG120C300QB DPG120C300QB

Description
Manufacturer: IXYS Win Source Part Number: 1033966-DPG120C300QB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1033966-DPG120C300QB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DPG120C300QB - 1033966-DPG120C300QB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG120C300QB
1033966-DPG120C300QB
Diodes, Rectifiers - Arrays - DPG120C300QB 1033966-DPG120C300QB
Manufacturer: IXYS Win Source Part Number: 1033966-DPG120C300QB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1033966-DPG120C300QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - DPG120C300QB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG120C300QB-ND
Diode Arrays DPG120C300QB-ND
Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG120C300QB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG120C300QB
Discrete Semiconductor Products - Diodes - Rectifiers DPG120C300QB
DIODE ARRAY GP 300V 60A TO3P

DIODE ARRAY GP 300V 60A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1033966-DPG120C300QB DPG120C300QB-ND DPG120C300QB
Product Name Diodes, Rectifiers - Arrays - DPG120C300QB Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.4 volts 1.4 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers