Diode Array 1 Pair Series Connection Standard 1600V 43A Through Hole TO-247-3
Win Source Part Number: 1021699-DSP45-16AR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.23 V @ 40 A
Current - Reverse Leakage @ Vr: 3 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 43A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSP45
DIODE ARR GP 1600V ISOPLUS247
DIODE ARRAY 1600V 43A ISOPLUS247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | DSP45-16AR-ND | 1021699-DSP45-16AR | DSP45-16AR | DSP45-16AR | DSP45-16AR |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ISOPLUS-247-3 | |
| Diode Type | Standard | ||||
| VF | 1.23 volts | 1.23 volts | 1.23 volts |