Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF3060CR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF3060CR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
SCHOTTKY RECT, 60V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Anode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 60V 15A 2x Common Anode
DIODE ARR SCHOT 60V 15A ITO220AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | DSTF3060CR | 286-DSTF3060CR | F7455-ND | 31AC6437 | DSTF3060CR | DSTF3060CR |
| Product Name | Ultralow VF Schottky | Schottky 60V Diode and Rectifier | Diode Arrays | Schottky Rect, 60V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB | TO-220-2 | TO-220 | |
| VF | 0.7000 volts | 0.9000 volts | 0.7000 volts | |||
| IF | 30000 mA | 30000 mA | ||||
| IFSM | 170 amps |