Win Source Part Number: 961760-DAN202UMFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Package / Case: SC-85
Supplier Device Package: UMD3F
Alternative Parts (Cross-Reference): BAV99W-7-F; BAW56W-7-F; MMBD4148W-7-F; BAV99WT-TP; BAW56WT-TP; BAT54SWFILM;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: DAN202UMFHTLTR,DAN20
Base Product Number: DAN202
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
DIODE ARRAY GP 80V 100MA UMD3F Product overview: DAN202UMFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN202UMFHTL can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA UMD3F
DIODE, AEC-Q101, SMALL SIGNAL, SOT323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
SWITCHING DIODES (CORRESPONDS TO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 961760-DAN202UMFHTL | DAN202UMFHTLTR-ND | 286-DAN202UMFHTL | DAN202UMFHTL | 92Y2791 | DAN202UMFHTL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, Small Signal, Sot323; Diode Configuration Rohm | Diode Arrays |
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | 80 volts | |||
| IR | 0.1000 mA | 1.00E-4 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |