Manufacturer: ON Semiconductor
Win Source Part Number: 096256-DAP222G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
80 V Dual Common Anode Switching Diode
80V Common Anode Rectifier Diode, 100mA, SOT-416 Product overview: DAP222G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
SWITCHING DIODE, 80V, 100mA, SC-75; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA SC75
DIODE ARRAY GP 80V 100MA SC75
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Diodes | Rectifiers | Diode Arrays |
| Product Number | 096256-DAP222G | DAP222G | 286-DAP222G | DAP222GOSDKR-ND | 88H4594 | DAP222G | DAP222G |
| Product Name | Diodes, Rectifiers - Arrays - DAP222G | 80V 100mA Diode and Rectifier | Diode Arrays | Switching Diode, 80V, 100Ma, Sc-75; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 80 volts | 80 volts | |||||
| IR | 1.00E-4 mA | 1.00E-4 mA |