Littelfuse, Inc. Ultrafast Diode DURB1640CT

Description
Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common cathode configuration in surface mount TO-263 (D2PAK) package
Request a Quote Datasheet
Description
Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common cathode configuration in surface mount TO-263 (D2PAK) package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Diode - DURB1640CT - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast Diode
DURB1640CT
Ultrafast Diode DURB1640CT
Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common cathode configuration in surface mount TO-263 (D2PAK) package

Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common cathode configuration in surface mount TO-263 (D2PAK) package

Supplier's Site Datasheet
Diode Arrays - F7332CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7332CT-ND
Diode Arrays F7332CT-ND
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - F7332DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7332DKR-ND
Diode Arrays F7332DKR-ND
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - F7332TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7332TR-ND
Diode Arrays F7332TR-ND
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
400V Diode and Rectifier
286-DURB1640CT
400V Diode and Rectifier 286-DURB1640CT
Rectifier Diode, 1 Phase, 2 Element, 400V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: DURB1640CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURB1640CT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 400V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: DURB1640CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURB1640CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DURB1640CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DURB1640CT
Discrete Semiconductor Products - Diodes - Rectifiers DURB1640CT
DIODE ARRAY GP 400V 8A TO263

DIODE ARRAY GP 400V 8A TO263

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DURB1640CT
Rectifiers DURB1640CT
Rectifiers 8A 400V Common Cathode

Rectifiers 8A 400V Common Cathode

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number DURB1640CT F7332CT-ND 286-DURB1640CT DURB1640CT DURB1640CT
Product Name Ultrafast Diode Diode Arrays 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
RoHS Compliant RoHS RoHS
IFSM 80 amps
VF 1.3 volts 1.3 volts
IF 16000 mA
Unlock Full Specs
to access all available technical data