Manufacturer: IXYS
Win Source Part Number: 1035499-DSSK60-02A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 30A
Current - Reverse Leakage @ Vr: 2mA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-247-3
Schottky Diodes & Rectifiers 60 Amps 200V
DIODE ARR SCHOT 200V 30A TO247AD
DIODE ARRAY SCHOTTKY 200V TO247
DIODE ARRAY SCHOTTKY 200V TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 1035499-DSSK60-02A | DSSK60-02A-ND | DSSK60-02A | DSSK60-02A | DSSK60-02A | 401-DSSK60-02A |
| Product Name | Diodes, Rectifiers - Arrays - DSSK60-02A | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | DIODE ARRAY SCHOTTKY 200V TO247 |
| Diode Type | Schottky; Schottky | Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active | Active | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||
| VR | 200 volts | 200 volts | 200 volts | |||
| IR | 2 mA | 2 mA | 2 mA |