Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package
Diode Array 1 Pair Common Anode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 120V ITO220AB
Schottky Diodes & Rectifiers 120V 10A 2x Common Anode
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSTF20120CR | F7442-ND | DSTF20120CR | DSTF20120CR |
| Product Name | Ultralow VF Schottky | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220-2 |
| VF | 0.9000 volts | 0.9000 volts | ||
| IF | 20000 mA | |||
| IFSM | 150 amps |