Manufacturer: IXYS
Win Source Part Number: 1169810-DSEC30-02A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: DSEC30-02A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SF3004PTHC0G; SF3004PT C0G; SF304;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
DIODE ARRAY GP 200V 15A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1169810-DSEC30-02A | DSEC30-02A-ND | DSEC30-02A |
| Product Name | Diodes, Rectifiers - Arrays - DSEC30-02A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode; Standard | ||
| VF | 1.05 volts | 1.05 volts | |
| VR | 200 volts | ||
| IR | 0.1000 mA |