Manufacturer: IXYS
Win Source Part Number: 917689-DSSK10-018A
Features: Diode Array 1 Pair Common Cathode Schottky 180 V 5A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: DSSK10
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 180V 5A Through Hole TO-220-3
Schottky Diodes & Rectifiers 10 Amps 180V
DIODE ARR SCHOTT 180V 5A TO220-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 917689-DSSK10-018A | DSSK10-018A-ND | DSSK10-018A | DSSK10-018A |
| Product Name | Diodes, Rectifiers - Arrays - DSSK10-018A | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 180 V 5A Through Hole TO-220-3 | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | |
| Arrangement | Common Catode |