Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF60100C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF60100C can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 774375-DSTF60100C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSTF60100C
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VF60100C-M3/4W;
Introduction Date: February 11, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 100V 30A 2x Common Cathode
DIODE ARR SCHOTT 100V ITO220AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | DSTF60100C | 286-DSTF60100C | 774375-DSTF60100C | F7463-ND | DSTF60100C | DSTF60100C |
| Product Name | Ultralow VF Schottky | Schottky 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - DSTF60100C | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| IF | 60000 mA | |||||
| IFSM | 300 amps |