DIODE ARRAY GP 80V 100MA EMD3 Product overview: DAP222TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222TL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416
Manufacturer: Rohm Semiconductor
Win Source Part Number: 013798-DAP222TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Test & Measurement
DIODE ARRAY GP 80V 100MA EMD3
DIODE ARRAY GP 80V 100MA EMD3
DIODE ARRAY GP 80V 100MA EMD3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-DAP222TL | DAP222TLTR-ND | 013798-DAP222TL | DAP222TL | 687-DAP222TL | DAP222TL |
| Product Name | 80V 100MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DAP222TL | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY GP 80V 100MA EMD3 | Diode Arrays |
| Package | Tape & Reel (TR) | SOT416; SC-75, SOT-416 | EMD3 | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Anode | Common Anode | ||||
| Diode Type | Standard | Standard |