Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
DIODE ARRAY GP 20V 100MA EMD3 Product overview: DA221TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA221TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 013575-DA221TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 20V 100MA EMD3
DIODE ARRAY GP 20V 100MA EMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | DA221TLCT-ND | 286-DA221TL | 013575-DA221TL | DA221TL | DA221TL |
| Product Name | Diode Arrays | 20V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - DA221TL | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||
| Package | SOT416; SC-75, SOT-416 | Tape & Reel (TR) | EMD3 | SOT416 | SOT416; SC-75, SOT-416 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |