Littelfuse, Inc. Diode Arrays DSA120C150QB

Description
Diode Array 1 Pair Common Cathode Schottky 150V 60A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 60A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSA120C150QB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSA120C150QB-ND
Diode Arrays DSA120C150QB-ND
Diode Array 1 Pair Common Cathode Schottky 150V 60A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 150V 60A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSA120C150QB - 1035129-DSA120C150QB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSA120C150QB
1035129-DSA120C150QB
Diodes, Rectifiers - Arrays - DSA120C150QB 1035129-DSA120C150QB
Manufacturer: IXYS Win Source Part Number: 1035129-DSA120C150QB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 930mV @ 60A Current - Reverse Leakage @ Vr: 1.8mA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1035129-DSA120C150QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 60A
Current - Reverse Leakage @ Vr: 1.8mA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA120C150QB
Schottky Diodes & Rectifiers DSA120C150QB
Schottky Diodes & Rectifiers 120 Amps 150V

Schottky Diodes & Rectifiers 120 Amps 150V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA120C150QB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA120C150QB
Discrete Semiconductor Products - Diodes - Rectifiers DSA120C150QB
DIODE ARR SCHOTT 150V 60A TO3P

DIODE ARR SCHOTT 150V 60A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number DSA120C150QB-ND 1035129-DSA120C150QB DSA120C150QB DSA120C150QB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSA120C150QB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P TO-3P
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Schottky barrier triple diode - BAT754L-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details