Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1035186-DSEC60-06B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.51V @ 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 600V 30A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSEC60-06B-ND | 1035186-DSEC60-06B | DSEC60-06B | DSEC60-06B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEC60-06B | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247 | TO-247-3 |
| Diode Type | Standard |