Zilog Diode Arrays DSA50C100HB

Description
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSA50C100HB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSA50C100HB-ND
Diode Arrays DSA50C100HB-ND
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1056258-DSA50C100HB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1056258-DSA50C100HB
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1056258-DSA50C100HB
Win Source Part Number: 1056258-DSA50C100HB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 25 A Current - Reverse Leakage @ Vr: 450 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD Alternative Parts (Cross-Reference): STPS6045CW; STPS61L45CW; STPS61150CW; VS-63CPQ100PBF; VS-60CPQ150PBF; APT30S20BCTG; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSA50C100

Win Source Part Number: 1056258-DSA50C100HB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 25 A
Current - Reverse Leakage @ Vr: 450 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Alternative Parts (Cross-Reference): STPS6045CW; STPS61L45CW; STPS61150CW; VS-63CPQ100PBF; VS-60CPQ150PBF; APT30S20BCTG;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSA50C100

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA50C100HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA50C100HB
Discrete Semiconductor Products - Diodes - Rectifiers DSA50C100HB
DIODE ARR SCHOT 100V 25A TO247AD

DIODE ARR SCHOT 100V 25A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA50C100HB
Schottky Diodes & Rectifiers DSA50C100HB
Schottky Diodes & Rectifiers 50 Amps 100V

Schottky Diodes & Rectifiers 50 Amps 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number DSA50C100HB-ND 1056258-DSA50C100HB DSA50C100HB DSA50C100HB
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C5V6-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details