DIODE ZENER ARRAY 22V SOT-23
Zener Diodes Dual Zener Diode 20.8 to 23.3V 7.6mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 1514-CMPZDA22VTRTIN/LEADTR-ND | CMPZDA22V TR TIN/LEAD |
| Product Name | Zener Diode Arrays | Zener Diodes |
| Arrangement | Common Anode |