Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1168475-DPG60C300HB
Series: HiPerFRED2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DPG60C300HB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (HB)
Voltage - Forward (Vf) (Maximum) @ If: 1.34V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH60SW03CW; UG6005PTC0G; UG6005PT C0;
Introduction Date: November 12, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 300V 30A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DPG60C300HB-ND | 1168475-DPG60C300HB | DPG60C300HB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DPG60C300HB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-247; TO-247-3 | TO-247 | |
| Diode Type | Step-Recovery Diode; Standard |