Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1325114-DSEP2X31-06A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2.49 V @ 30 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DSEP2X31
RoHS Status: ROHS3 Compliant
DIODE MODULE GP 600V 30A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSEP2X31-06A-ND | 1325114-DSEP2X31-06A | DSEP2X31-06A | DSEP2X31-06A |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227B | |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS |