Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1170006-DSSK60-0045A
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 30A TO247AD
DIODE ARRAY SCHOTTKY 45V TO247AD
Schottky Diodes & Rectifiers 45V 2X30A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | DSSK60-0045A-ND | 1170006-DSSK60-0045A | DSSK60-0045A | DSSK60-0045A | DSSK60-0045A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK60-0045A | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | ||
| Diode Type | Schottky | Schottky |