Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODE ARRAYS
CENTRAL SEMICONDUCTOR CORP.
CMKZ5234B TR -- ZENER DIODE ARRAYS
Central Semiconductor Corp.
Zener Diode Arrays
CMKZ5234B TR
Description
Zener Diode Array 3 Independent 6.2V 200mW ±5% SOT-363
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Zener Diode Array 3 Independent 6.2V 200mW ±5% SOT-363
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
CMKZ5234BTR-ND
Zener Diode Arrays
CMKZ5234BTR-ND
Zener Diode Array 3 Independent 6.2V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 6.2V 200mW ±5% SOT-363
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diode Arrays
Product Number
CMKZ5234BTR-ND
Product Name
Zener Diode Arrays
T
j
-65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Diodes
1220877
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
Package
SOT23; Sot-23
View Details
Nexperia B.V.
Diode Arrays
BAV99W/ZLX
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TP865C12R
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.8800 volts
View Details
Hamamatsu Photonics Europe
MPPC (SiPMs) / MPPC arrays
S13361-3050AE-04
Specs
C
T
320 pF
Package
Glass epoxy
View Details