Diode Array 1 Pair Series Connection Standard 1200V 45A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1035236-DSP45-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 45A
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 45A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 1200V 45A TO247AD
DIODE ARRAY GP 1200V 45A TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | DSP45-12A-ND | 1035236-DSP45-12A | DSP45-12A | DSP45-12A | DSP45-12A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSP45-12A | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247 | TO-247; TO-247-3 | TO-247 |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |