onsemi Dual 80 V Diode and Rectifier DAP222T1

Description
80 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAP222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAP222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 80 V Diode and Rectifier
286-DAP222T1
Dual 80 V Diode and Rectifier 286-DAP222T1
80 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAP222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222T1 can be used for catalog matching and distributor lookup.

80 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAP222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DAP222T1 - 1166778-DAP222T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAP222T1
1166778-DAP222T1
Diodes, Rectifiers - Arrays - DAP222T1 1166778-DAP222T1
Manufacturer: ON Semiconductor Win Source Part Number: 1166778-DAP222T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1166778-DAP222T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - DAP222T1OS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP222T1OS-ND
Diode Arrays DAP222T1OS-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAP222T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAP222T1
Discrete Semiconductor Products - Diodes - Rectifiers DAP222T1
DIODE ARRAY GP 80V 100MA SC75

DIODE ARRAY GP 80V 100MA SC75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-DAP222T1 1166778-DAP222T1 DAP222T1OS-ND DAP222T1
Product Name Dual 80 V Diode and Rectifier Diodes, Rectifiers - Arrays - DAP222T1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT416; SC-75, SOT-416 SOT416
IO 0.1000 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data