Diode Array 2 Independent Standard 200V 123A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 203455-DSEI2X121-02A
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 120A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1mA @ 200V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 123A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-227B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE MODULE 200V 123A SOT227B
DIODE MOD GP 200V 123A SOT227B
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | DSEI2X121-02A-ND | 203455-DSEI2X121-02A | DSEI2X121-02A | DSEI2X121-02A | DSEI2X121-02A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEI2X121-02A | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227B | SOT-227B | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |