Switching Diode, Dual, Common Anode, 80 V, SOT-723 3 LEAD, 8000-REEL Product overview: DAP222M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222M3T5G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-723
Win Source Part Number: 1055188-DAP222M3T5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: SOT-723
Supplier Device Package: SOT-723
Alternative Parts (Cross-Reference): DAN222M3T5G;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: DAP222M3T5GOSDKR,DAP
Base Product Number: DAP222
Mixer Diode, Silicon
DIODE ARRAY GP 80V 100MA SOT723
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-DAP222M3T5G | DAP222M3T5GOSDKR-ND | 1055188-DAP222M3T5G | DAP222M3T5G | DAP222M3T5G |
| Product Name | Dual 80 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT-723 | SOT-723 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.1000 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Arrangement | Common Anode |