Littelfuse DURF2040CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in electrically isolated ITO-220AB package
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifier Diode, 1 Phase, 2 Element, 400V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DURF2040CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURF2040CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 10A ITO220AB
Rectifiers 10A 400V Common Cathode
RECTIFIER, DUAL, 20A, 400V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF2040CT | F7341-ND | 286-DURF2040CT | DURF2040CT | DURF2040CT | 31AC6472 |
| Product Name | Ultrafast Diode | Diode Arrays | 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Dual, 20A, 400V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| IFSM | 125 amps | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| IF | 20000 mA | 20000 mA | ||||
| Arrangement | Common Catode |