Littelfuse, Inc. Ultrafast Diode DUR3060CT

Description
Littelfuse DUR3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-220AB package
Request a Quote Datasheet
Description
Littelfuse DUR3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Diode - DUR3060CT - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast Diode
DUR3060CT
Ultrafast Diode DUR3060CT
Littelfuse DUR3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-220AB package

Littelfuse DUR3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7326-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7326-ND
Diode Arrays F7326-ND
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3

Buy Now Datasheet
15A 600V Diode and Rectifier - 286-DUR3060CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
286-DUR3060CT
15A 600V Diode and Rectifier 286-DUR3060CT
Rectifier Diode, 1 Phase, 2 Element, 15A, 600V V(RRM), Silicon, TO-220AB, Product overview: DUR3060CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DUR3060CT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 15A, 600V V(RRM), Silicon, TO-220AB, Product overview: DUR3060CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DUR3060CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DUR3060CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DUR3060CT
Discrete Semiconductor Products - Diodes - Rectifiers DUR3060CT
DIODE ARRAY GP 600V 15A TO220AB

DIODE ARRAY GP 600V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DUR3060CT
Rectifiers DUR3060CT
Rectifiers 15A 400V Common Cathode

Rectifiers 15A 400V Common Cathode

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number DUR3060CT F7326-ND 286-DUR3060CT DUR3060CT DUR3060CT
Product Name Ultrafast Diode Diode Arrays 15A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
IFSM 110 amps
VF 2.03 volts 2.03 volts
IF 30000 mA
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers