Diode Array 1 Pair Common Cathode Schottky 200V 45A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1169796-DSA90C200HB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 900μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 45A
Family Name: DSA90C200HB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (HB)
Voltage - Forward (Vf) (Maximum) @ If: 960mV @ 45A
Voltage - DC Reverse (Vr) (Maximum): 200V
Introduction Date: July 03, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 200V TO247
DIODE ARR SCHOT 200V 45A TO247AD
Schottky Diodes & Rectifiers 200V 45A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSA90C200HB-ND | 1169796-DSA90C200HB | DSA90C200HB | DSA90C200HB | DSA90C200HB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA90C200HB | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | ||
| Diode Type | Schottky; Step-Recovery Diode; Schottky | Schottky |