Vishay Precision Group 10V 0.3W Zener Diode DZ23C10-E3-08

Description
Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C10-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C10-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 0.3W Zener Diode - 287-DZ23C10-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.3W Zener Diode
287-DZ23C10-E3-08
10V 0.3W Zener Diode 287-DZ23C10-E3-08
Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C10-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C10-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - DZ23C10-E3-08 - 917737-DZ23C10-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C10-E3-08
917737-DZ23C10-E3-08
Diodes - Zener - Arrays - DZ23C10-E3-08 917737-DZ23C10-E3-08
Manufacturer: Vishay Win Source Part Number: 917737-DZ23C10-E3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Cathode 10 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DZ23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 917737-DZ23C10-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Cathode 10 V 300 mW ±5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DZ23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C10-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C10-E3-08CT-ND
Zener Diode Arrays 112-DZ23C10-E3-08CT-ND
DIODE ZENER ARRAY 10V SOT-23-3

DIODE ZENER ARRAY 10V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C10-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C10-E3-08DKR-ND
Zener Diode Arrays 112-DZ23C10-E3-08DKR-ND
DIODE ZENER ARRAY 10V SOT-23-3

DIODE ZENER ARRAY 10V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C10-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C10-E3-08TR-ND
Zener Diode Arrays 112-DZ23C10-E3-08TR-ND
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C10-E3-08
Zener Diodes DZ23C10-E3-08
Zener Diodes 10 Volt 0.3 Watt 5%

Zener Diodes 10 Volt 0.3 Watt 5%

Buy Now Datasheet
Zener Diode Arrays - DZ23C10-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C10-E3-08
Zener Diode Arrays DZ23C10-E3-08
DIODE ZENER 10V 300MW SOT23

DIODE ZENER 10V 300MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C10-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C10-E3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C10-E3-08
DIODE ZENER 10V 300MW SOT23

DIODE ZENER 10V 300MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ23C10-E3-08 917737-DZ23C10-E3-08 112-DZ23C10-E3-08CT-ND DZ23C10-E3-08 DZ23C10-E3-08 DZ23C10-E3-08
Product Name 10V 0.3W Zener Diode Diodes - Zener - Arrays - DZ23C10-E3-08 Zener Diode Arrays Zener Diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 15 ohms 15 ohms 15 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data