Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 050935-DSEI2X61-06C
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-227B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
In a Tube of 10, IXYS 600V 120A, Dual Diode, 4-Pin SOT-227B DSEI2X61-06C
DIODE MODULE 600V 60A SOT227B
Rectifiers DIODE Id2x60 BVdass600
DIODE MODULE GP 600V 60A SOT227B
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DSEI2X61-06C-ND | 050935-DSEI2X61-06C | 401-DSEI2X61-06C | DSEI2X61-06C | DSEI2X61-06C | DSEI2X61-06C |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEI2X61-06C | In a Tube of 10, IXYS 600V 120A, Dual Diode, 4-Pin SOT-227B DSEI2X61-06C | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227B | SOT-227B-4 | |||
| Diode Type | Standard | Standard | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |