Manufacturer: IXYS
Win Source Part Number: 917507-DSA20C100PN
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: DSA20C100
Categories: Discrete Semiconductor Products
Case / Package: TO-220ABFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
Schottky Diodes & Rectifiers 20 Amps 100V
DIODE ARR SCHOT 100V TO220ABFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 917507-DSA20C100PN | DSA20C100PN-ND | DSA20C100PN | DSA20C100PN |
| Product Name | Diodes, Rectifiers - Arrays - DSA20C100PN | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack | |||
| Package | TO-220; TO-220ABFP | TO-220; TO-220-3 Full Pack | TO-220FP-3 | |
| Arrangement | Common Catode |