DIODES Incorporated 13V SOT23 Zener Diode DZ23C13-7-F

Description
DIODE ZENER ARRAY 13V SOT23-3 Product overview: DZ23C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C13-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 13V SOT23-3 Product overview: DZ23C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C13-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13V SOT23 Zener Diode
295-DZ23C13-7-F
13V SOT23 Zener Diode 295-DZ23C13-7-F
DIODE ZENER ARRAY 13V SOT23-3 Product overview: DZ23C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C13-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 13V SOT23-3 Product overview: DZ23C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C13-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C13-FDICT-ND
Zener Diode Arrays DZ23C13-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C13-FDIDKR-ND
Zener Diode Arrays DZ23C13-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C13-FDITR-ND
Zener Diode Arrays DZ23C13-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C13-7-F - 1170476-DZ23C13-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C13-7-F
1170476-DZ23C13-7-F
Diodes - Zener - Arrays - DZ23C13-7-F 1170476-DZ23C13-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1170476-DZ23C13-7-F Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 300mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 13V Family Name: DZ23C13 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-3 Impedance (Maximum) (Zzt): 25 Ohm Alternative Parts (Cross-Reference): DZ23C13-GS08; DZ23C13; DZ23-C13/E8; Introduction Date: July 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1170476-DZ23C13-7-F
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 300mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 13V
Family Name: DZ23C13
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23-3
Impedance (Maximum) (Zzt): 25 Ohm
Alternative Parts (Cross-Reference): DZ23C13-GS08; DZ23C13; DZ23-C13/E8;
Introduction Date: July 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C13-7-F
Zener Diodes DZ23C13-7-F
Zener Diodes 300MW 13V

Zener Diodes 300MW 13V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C13-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C13-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C13-7-F
DIODE ZENER ARRAY 13V SOT23-3

DIODE ZENER ARRAY 13V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 295-DZ23C13-7-F DZ23C13-FDICT-ND 1170476-DZ23C13-7-F DZ23C13-7-F DZ23C13-7-F
Product Name 13V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - DZ23C13-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 13 volts 13 volts
ZZT 25 ohms 25 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data