Littelfuse DURF3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in electrically isolated ITO-220AB package
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 600V 15A ITO220AB
RECTIFIER, DUAL, 30A, 600V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.03V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes
Rectifiers 15A 600V Common Cathode
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF3060CT | F7342-ND | DURF3060CT | 31AC6473 | DURF3060CT |
| Product Name | Ultrafast Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 30A, 600V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IFSM | 110 amps | ||||
| VF | 2.03 volts | 2.03 volts | 2.03 volts | ||
| IF | 30000 mA | 30000 mA |