SanRex Corporation Diode Arrays DD240KB160

Description
Diode Array 1 Pair Series Connection Standard 1600V 240A Chassis Mount Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1600V 240A Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 4076-DD240KB160-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 1600V 240A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1600V 240A Chassis Mount Module

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DD240KB160 - 1166946-DD240KB160 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DD240KB160
1166946-DD240KB160
Diodes, Rectifiers - Arrays - DD240KB160 1166946-DD240KB160
Manufacturer: SanRex Corporation Win Source Part Number: 1166946-DD240KB160 Manufacturer Homepage: www.sanrex.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: SanRex Corporation
Win Source Part Number: 1166946-DD240KB160
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Diode Arrays - DD240KB160 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DD240KB160
Diode Arrays DD240KB160
DIODE MODULE 1600V 240A

DIODE MODULE 1600V 240A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD240KB160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD240KB160
Discrete Semiconductor Products - Diodes - Rectifiers DD240KB160
DIODE MODULE GP 1600V 240A

DIODE MODULE GP 1600V 240A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 4076-DD240KB160-ND 1166946-DD240KB160 DD240KB160 DD240KB160
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DD240KB160 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F)
Package Module
VF 1.35 volts 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 4842173 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details