DIODE ARRAY GP 20V 100MA EMD3F Product overview: DA221WMTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA221WMTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-89, SOT-490
DIODE ARRAY GP 20V 100MA EMD3F
DIODE ARRAY GP 20V 100MA EMD3F
Win Source Part Number: 1170574-DA221WMTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 15 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Package / Case: SC-89, SOT-490
Supplier Device Package: EMD3F
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-DA221WMTLTR
DIODE ARRAY GP 20V 100MA EMD3F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-DA221WMTL | 846-DA221WMTLTR-ND | 1170574-DA221WMTL | DA221WMTL |
| Product Name | 20V 100MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-89, SOT-490 | SC-89, SOT-490 | |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |