DIODE ARRAY GP 80V 100MA UMD3 Product overview: DA380UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA380UT106 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323
Manufacturer: Rohm Semiconductor
Win Source Part Number: 772398-DA380UT106
Packaging: Reel package
Package: SC-70, SOT-323
Mounting: SMD
Diode Type: Standard
Current - Reverse Leakage @ Vr: 10nA @ 20V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: DA380U
Categories: Discrete Semiconductor Products
Manufacturer Package: UMD3
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): 1SS302(T5LNALD,F); 1SS302(T5LCANO-O); 1SS302(T5L,F,H); 1SS302(F);
Introduction Date: October 13, 2011
ECCN: EAR99
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 100MA UMD3
DIODE ARRAY GP 80V 100MA UMD3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-DA380UT106 | DA380UT106DKR-ND | 772398-DA380UT106 | DA380UT106 | 687-DA380UT106 |
| Product Name | 80V 100MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DA380UT106 | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY GP 80V 100MA UMD3 |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | -55 to 85 C (-67 to 185 F) | |
| Diode Type | Standard | Standard | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |