DIODE ARRAY GP 80V 100MA EMD3F Product overview: DAN217WMTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217WMTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-89, SOT-490
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801985-DAN217WMTL
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Supplier Device Package: EMD3F
Manufacturer Package: SC-89, SOT-490
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 70V
DIODE, SMALL SIGNAL, 0.1A, 80V, SOT416FL; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA EMD3F
DIODE ARRAY GP 80V 100MA EMD3F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-DAN217WMTL | DAN217WMTLTR-ND | 801985-DAN217WMTL | 78AC6120 | DAN217WMTL | DAN217WMTL |
| Product Name | 80V 100MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DAN217WMTL | Diode, Small Signal, 0.1A, 80V, Sot416Fl; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SC-89, SOT-490 | SC-89, SOT-490 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |