onsemi Diodes, Rectifiers - Arrays - DAN222T1G DAN222T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 013792-DAN222T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Family Name: DAN222 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Alternative Parts (Cross-Reference): NSVDAN222T1G; DAN222WMFHTL; DAN222; Introduction Date: March 02, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 013792-DAN222T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Family Name: DAN222 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Alternative Parts (Cross-Reference): NSVDAN222T1G; DAN222WMFHTL; DAN222; Introduction Date: March 02, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DAN222T1G - 013792-DAN222T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAN222T1G
013792-DAN222T1G
Diodes, Rectifiers - Arrays - DAN222T1G 013792-DAN222T1G
Manufacturer: ON Semiconductor Win Source Part Number: 013792-DAN222T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Family Name: DAN222 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Alternative Parts (Cross-Reference): NSVDAN222T1G; DAN222WMFHTL; DAN222; Introduction Date: March 02, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 013792-DAN222T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Family Name: DAN222
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Alternative Parts (Cross-Reference): NSVDAN222T1G; DAN222WMFHTL; DAN222;
Introduction Date: March 02, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 80V 100mA Diode and Rectifier
286-DAN222T1G
Dual 80V 100mA Diode and Rectifier 286-DAN222T1G
80V 100mA Dual Common Cathode Rectifier Diode, SOT-416 Product overview: DAN222T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222T1G can be used for catalog matching and distributor lookup.

80V 100mA Dual Common Cathode Rectifier Diode, SOT-416 Product overview: DAN222T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - DAN222T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN222T1GOSCT-ND
Diode Arrays DAN222T1GOSCT-ND
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - DAN222T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN222T1GOSTR-ND
Diode Arrays DAN222T1GOSTR-ND
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - DAN222T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN222T1GOSDKR-ND
Diode Arrays DAN222T1GOSDKR-ND
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
 - DAN222T1G - Rochester Electronics
Newburyport, MA, United States
80 V Dual Common Cathode Switching Diode

80 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Switch Diode, 80V, 100Ma, Sot-416; Diode Configuration Onsemi - 09R9405 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 80V, 100Ma, Sot-416; Diode Configuration Onsemi
09R9405
Switch Diode, 80V, 100Ma, Sot-416; Diode Configuration Onsemi 09R9405
SWITCH DIODE, 80V, 100mA, SOT-416; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

SWITCH DIODE, 80V, 100mA, SOT-416; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 80V, Sc-75; Diode Configuration Onsemi - 78Y9980 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 80V, Sc-75; Diode Configuration Onsemi
78Y9980
Diode, Switching, 80V, Sc-75; Diode Configuration Onsemi 78Y9980
DIODE, SWITCHING, 80V, SC-75; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SWITCHING, 80V, SC-75; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - DAN222T1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DAN222T1G
Diode Arrays DAN222T1G
DIODE ARRAY GP 80V 100MA SC75

DIODE ARRAY GP 80V 100MA SC75

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAN222T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAN222T1G
Discrete Semiconductor Products - Diodes - Rectifiers DAN222T1G
DIODE ARRAY GP 80V 100MA SC75

DIODE ARRAY GP 80V 100MA SC75

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Diodes Diodes Diode Arrays Rectifiers
Product Number 013792-DAN222T1G 286-DAN222T1G DAN222T1GOSCT-ND DAN222T1G 09R9405 78Y9980 DAN222T1G DAN222T1G
Product Name Diodes, Rectifiers - Arrays - DAN222T1G Dual 80V 100mA Diode and Rectifier Diode Arrays Switch Diode, 80V, 100Ma, Sot-416; Diode Configuration Onsemi Diode, Switching, 80V, Sc-75; Diode Configuration Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 80 volts 80 volts 80 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Dual voltage regulator diodes - BZB84-B15-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7082191 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details