Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-263 package
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 PIN Product overview: DSTB60100C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTB60100C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1151640-DSTB60100C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -DSTB60100C,F7437TR,
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 30A TO263
Schottky Diodes & Rectifiers 100V 30A 2x Common Cathode
SCHOTTKY RECT, 100V, 60A, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | DSTB60100C | 286-DSTB60100C | 1151640-DSTB60100C | F7437CT-ND | DSTB60100C | DSTB60100C | 31AC6419 |
| Product Name | Ultralow VF Schottky | Schottky 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, 100V, 60A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | D2PAK; TO-263 (D2-PAK) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | SMTO-263-2 | TO-263 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| IF | 60000 mA | 60000 mA | |||||
| IFSM | 300 amps |