Manufacturer: IXYS
Win Source Part Number: 1169822-DSEI2X31-10B
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1KV 30A SOT227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1169822-DSEI2X31-10B | DSEI2X31-10B-ND | DSEI2X31-10B | DSEI2X31-10B |
| Product Name | Diodes, Rectifiers - Arrays - DSEI2X31-10B | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode |