DIODE ARRAY GP 1200V 45A TO268AA
DIODE ARRAY GP 1200V 45A TO268AA
Diode Array 1 Pair Series Connection Standard 1200V 45A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Win Source Part Number: 996460-DSP45-12AZ-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: DSP
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 400
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.26 V @ 45 A
Current - Reverse Leakage @ Vr: 40 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 45A
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA (D3Pak-HV)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: 238-DSP45-12AZ-TRLTR
POWER DIODE DISCRETES-RECTIFIER
DIODE ARRAY GP 1200V 45A TO268AA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 238-DSP45-12AZ-TRLCT-ND | 996460-DSP45-12AZ-TRL | DSP45-12AZ-TRL | DSP45-12AZ-TRL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Package | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Diode Type | Standard | |||
| VF | 1.26 volts | 1.26 volts | 1.26 volts |