Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-220AB package
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-220AB, Product overview: DST40100C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DST40100C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1029030-DST40100C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 20 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7433,DST40100C-ND,-
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers 100V 20A 2x Common Cathode
SCHOTTKY RECT, 100V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOT 100V 20A TO220AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | DST40100C | 286-DST40100C | 1029030-DST40100C | F7433-ND | DST40100C | 31AC6461 | DST40100C |
| Product Name | Ultralow VF Schottky | Schottky 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, 100V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220-2 | TO-220AB | ||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| IF | 40000 mA | 40000 mA | |||||
| IFSM | 300 amps | ||||||
| RoHS Compliant | RoHS | RoHS |