Manufacturer: Rohm Semiconductor
Win Source Part Number: 013788-DAN217WTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Small Signal Switching Diodes Switching Diode 80V 300mA EMD3 Product overview: DAN217WTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 300mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DAN217WTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-75, SOT-416
DIODE ARRAY GP 80V 100MA EMD3
DIODE ARRAY GP 80V 100MA EMD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 013788-DAN217WTL | 2085-DAN217WTL | DAN217WTLTR-ND | DAN217WTL | DAN217WTL |
| Product Name | Diodes, Rectifiers - Arrays - DAN217WTL | 80V 300mA Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Declining; Not For New Designs | Active | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts |