Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: Comchip Technology
Win Source Part Number: 1028677-CDBV3-54C-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers SCHOTTKY CD 0.2A 30V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | CDBV3-54C-HF-ND | 1028677-CDBV3-54C-HF | CDBV3-54C-HF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - CDBV3-54C-HF | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||
| Tj | 125 C (257 F) | 125 C (257 F) | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT-323-2 |
| Diode Type | Schottky; Schottky |