DIODE MOD SCHOTT 100V SOT227B Product overview: DSS2X160-01A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSS2X160-01A can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1169981-DSS2X160-01A
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 160A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE 100V 160A SOT227B
DIODE MOD SCHOTT 100V SOT227B
Schottky Diodes & Rectifiers 100V 2X159A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-DSS2X160-01A | 1169981-DSS2X160-01A | DSS2X160-01A-ND | DSS2X160-01A | DSS2X160-01A | DSS2X160-01A |
| Product Name | 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - DSS2X160-01A | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | SOT-227-4, miniBLOC | SOT-227B | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky | |||||
| Arrangement | Common Catode |