Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1169790-DSA30C60PB
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 15A TO220-3
Schottky Diodes & Rectifiers SILICON SCHOTTKY GEN2 DIODES 60V 30A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSA30C60PB-ND | 1169790-DSA30C60PB | DSA30C60PB | DSA30C60PB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA30C60PB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220-3 |